Aerospace

Mid-Power UV LED Delivers Long Life in Compact Package

27 July 2016

Vishay Intertechnology, Inc. has expanded its offering of mid-power UV LEDs in the 365 nm wavelength range with a device featuring a silicone lens in a compact 1.6 mm by 1.6 mm by 1.4 mm surface-mount package. Designed to provide a reliable, energy-saving replacement for mercury lamps, the Vishay Semiconductors VLMU1610-365-135 enables extremely long lifetimes up to 25,000 h, compared to the typical mercury lamp lifetime of 10,000 h.

VLMU1610-365-135 UV LEDs. Source: Vishay VLMU1610-365-135 UV LEDs. Source: Vishay

The environmentally friendly UV LED is free of heavy metals and provides increased reliability with its shock resistance and immunity to degradation from frequent on / off switching. While mercury lamps require complex drive circuits and need two to 15 minutes to warm up, the VLMU1610-365-135 allows for the use of simple low-voltage circuitry and requires no warm-up period.

Built on InGaN (indium gallium nitride) technology, the device features typical radiant power of 18 mW at 20 mA and 50 mW at 60 mA in a wavelength range between 362.5 nm and 370 nm. The VLMU1610-365-135 offers an emission angle of 135°. The LED’s specifications make it ideal for UV curing in nail salon, dental and poster printing applications, blood and counterfeit money detection and photocatalytic purification.

RoHS-compliant and halogen-free, the VLMU1610-365-135 is compatible with reflow soldering processes and features a Moisture Sensitivity Level Level of 3 in accordance with J-STD-020.

Samples and production quantities of the UV LED are available now, with lead times of six to eight weeks.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement