Consumer Electronics

Vishay Intertechnology announces mid-power ultraviolet emitting diode with quartz window

08 February 2019

Vishay Intertechnology Inc. has introduced a ceramic, mid-power, ultraviolet (UVC)-emitting diode for sterilization, sanitation and purification applications. Featuring a quartz window, the Vishay Semiconductor VLMU35CM..-280-120 delivers a long lifetime in a compact 3.5 mm x 3.5 mm x 1.2 mm surface-mount package.

Designed to replace mercury UVC lamps, the device offers an emission angle of ± 60° C and radiant power to 18 mW at 100 mA, without the need for an external lens. Built on aluminum gallium nitride (AlGaN) technology, the VLMU35CM..-280-120 features forward current up to 150 mA, forward voltage down to 4 V and a wavelength range of 270 nm to 290 nm.

The emitter diode's specifications make it ideal for water and air purification, physical surface sterilization, medical disinfection and portable sanitizers. RoHS-compliant, halogen-free and Vishay Green, the VLMU35CM..-280-120 is compatible with reflow soldering processes and features a moisture sensitivity level of 3 in accordance with J-STD-020.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement