Industrial Electronics

Mellanox Rolls Programmable Adapter With FPGA Acceleration

20 November 2015

Mellanox has announced the ConnectX-4 Lx Programmable adapter, which enables performance and flexibility in modern data centers, public and private clouds, Web 2.0 infrastructures, telecommunications and high-performance computing infrastructures. The adapter provides the flexibility required to offload CPU utilization by migrating portions of data processing logic to an onboard Xilinx FPGA and simultaneously use the network controller’s hardware-based application accelerations, scalability and efficiency.

The adapter solution can be customized using an onboard Xilinx Kintex UltraScale FPGA to create programmable application acceleration. The UltraScale device represents the equivalent of several million ASIC gates worth of capacity.

The ConnectX-4 Lx Programmable adapter can be used to accelerate applications such as deep-packet inspection, compression/decompression, high-frequency trading and more.

The adapter also provides hardware support for RDMA over Converged Ethernet (RoCE), Ethernet stateless offload engines, Overlay Networks and NVIDIA GPUDirect technologies without dedicating FPGA resources for them.

To contact the author of this article, email engineering360editors@ihs.com

Related Links:

www.mellanox.com



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement