Discrete and Process Automation

This 'scalabe fish' robot stretches from 2 ft to nearly 10

07 September 2026

NYU engineers have developed a fish-inspired robot that adjusts its body size to accommodate specific applications. The scalable fish robot, called ScaFi, is inspired by fish that swim by bending their bodies toward their tail ends.

Source: NYUSource: NYU

The engineers explained that current aquatic robots often must be individually designed and tested for different environments, such as creeks and lakes. They suggest that scalable robotic platforms like ScaFi could offer a single adaptable solution for waterways of different sizes and conditions.

ScaFi achieves this with its rigid front section and a flexible tail composed of fiberglass rods. A single motor pulls crossed tendons near the tail’s end, creating the S-shaped motion necessary for fish-like swimming. As the robot "scales up" to 9.5 ft, only the diameter of the tail rods needs to increase, while the underlying motor and tendon mechanism remains unchanged.

This design could simplify the development of fish-like robots for different environments and provide a consistent platform for studying how swimming performance changes with robot size.

An article detailing the fish, “ScaFi: length-scalable, compliant, parametric robotic fish design for operation in multiple environmental niches,” appears in the journal npj Robotics.

For more on the robot, watch the accompanying video that appears courtesy of NYU.

To contact the author of this article, email mdonlon@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement