Industrial Electronics

The industry’s smallest fixed attenuators

22 July 2026

The new XAT-series from Mini-Circuits redefines radio frequency (RF) miniaturization with the industry’s smallest monolithic microwave integrated circuit (MMIC) fixed attenuators.

Housed in an ultra-compact two-lead, 1 mm x 1 mm quad flat no-lead (QFN) package, these attenuators enable significant PCB space savings for next-generation high-density designs. Built on a robust gallium arsenide (GaAs) semiconductor process, the XAT-series features a bidirectional, fully absorptive architecture that delivers excellent passband flatness, typical 16 dB return loss and consistent, repeatable performance from DC to 45 GHz. Source: Mini-CircuitsSource: Mini-Circuits

With up to 2 W input power handling, the series provides the performance and reliability required for demanding RF applications. It is ideal for test and measurement, satellite communications, radar, electronic warfare (EW)/electronic countermeasure (ECM), telecom infrastructure and 5G systems, where size, performance and reliability are critical.

Key features:

  • 1 mm x 1 mm two-lead, QFN-style package
  • 2 W power handling
  • Excellent return loss
  • 0 dB to 10 dB attenuation values now in stock
  • Models up to 30 dB attenuation coming soon
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement