Access Control and Fire

BroadWave's fixed attenuators help reduce power consumption in radar and communications

04 February 2023

Indiana-based BroadWave Technologies Inc. has introduced its model series 351-354-XXX line of 50 ohm fixed attenuators for aerospace and defense radar, base stations, telecommunications and test equipment.

The fixed attenuators are rated 30 W average power with a 1.20:1 maximum voltage standing wave ratio (VSWR). The operating frequency range is DC to 1 GHz, and standard attenuation values are 3, 6, 10, 20 and 30 decibels. The attenuators operate in temperatures from -55° C to 70° C, and the RF connectors are TNC female.

Source: BroadWaveSource: BroadWave

The devices are designed for analyzing harmonic signals or isolating a device under test, and can reportedly help reduce the amount of power delivered in a transmission line without introducing significant noise or distortion.

For more information, visit BroadWave Technologies’ website.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement