Industrial Electronics

New N-Tron managed industrial Ethernet switch platform keeps mission-critical operations running

08 June 2026

Industrial networks are advancing. They’re getting faster, more complex and more dependent on uptime than ever before. To meet these demands, HMS Networks — a manufacturer of innovative technologies that empower industrial organizations to control, connect and visualize their data — has launched the N Tron NT7000 series, an advanced managed industrial Ethernet switch platform designed for real world industrial environments where failure is not an option.

Fast startup and rapid recovery

When a production line comes back online, time matters and seconds count. N-Tron NT7000 is built to minimize downtime with fast boot that passes traffic in less than 7 seconds and N Ring redundancy with ~20 ms healing, helping operations return to service quickly after network faults.

Source: HMS NetworksSource: HMS Networks

Hardware based precision timing for time sensitive industrial applications

As motion, robotics and other time sensitive industrial applications become more common, deterministic timing is no longer optional. N-Tron NT7000 supports hardware-based IEEE 1588 PTP for sub microsecond time synchronization, moving timestamping into hardware to reduce variation versus software-based implementations, supporting more consistent timing for demanding applications.

Built for lifecycle simplicity

Deploy faster, replace easier, support smarter. N-Tron NT7000 is designed not just to perform but to simplify the day-to-day realities of industrial networking. N View 3 provides switch and topology discovery, network health monitoring, firmware management and centralized IP addressing. A micro SD card in the switch supports configuration backup and restore, helping enable faster replacement and recovery. For EtherNet/IP environments, CIP messaging AOI and Faceplate help simplify controls integration.

A scalable platform for modern industrial networks

The N-Tron NT7000 is a platform designed to support a wide range of industrial architectures and installation needs. It is offered in multiple configurations and connectivity options — including copper and fixed fiber variants to fit common compact and complex industrial designs.

Certified for industrial applications

NT7000 is certified for rugged industrial applications that customers actually deploy in, including UL Ordinary and Hazardous locations as well as ATEX and IECEx certification in addition to IEEE 802.3 compliance and ODVA, marine, railway and rolling stock certifications. The switches are housed in rugged, DIN-mountable all-metal enclosures and offer high shock and vibration tolerance, along with surge protection, redundant power inputs and extreme operating temperatures.

“Industrial teams keep telling us they need performance they can trust — without added complexity. The N-Tron NT7000 is built for that reality: fast startup, rapid recovery, hardware-based precision timing, and tools that make it easier to deploy, maintain and restore. It’s designed to keep critical operations running in the environments where uptime matters most,” said Barry Turner, N-Tron product manager.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement