Aerospace

Japan explores low-cost cardboard drones designed to evade military detection

07 May 2026

A Japan-based startup is developing cardboard-based drones.

Air Kamui built these low-cost drones, dubbed AirKamuy 150, from corrugated cardboard for use as expendable, lightweight, inexpensive aerial targets.

Source: Anton Petrus/GettyImagesSource: Anton Petrus/GettyImages

Capable of being rapidly manufactured in large numbers, these biodegradable drones feature lightweight components and are designed for tasks such as training exercises where the aircraft are expected to be lost.

In addition to training applications, the drones are also being eyed for military tasks as their cardboard structure reportedly reduces radar reflection versus drones made of metal or carbon fiber. Because their construction makes them difficult to detect, these cardboard drones show promise for reconnaissance missions, enabling forces to locate targets while simultaneously remaining less visible to enemy sensors.

According to its developers, the AirKamuy 150’s corrugated cardboard construction features a water-resistant coating to protect against the elements. Additionally, it can be shipped flat-packed for rapid assembly in roughly five minutes. With a price tag of about $2,500, the AirKamuy 150 is significantly less expensive than conventional fixed-wing drones.

To contact the author of this article, email mdonlon@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement