Industrial Electronics

Samtec cable assemblies test 224 Gbps PAM4

27 May 2026

Samtec, Inc. has released the BE71A Bulls Eye Phase & Amplitude Stable Test Assembly. Optimized for use out to 71 GHz in support of 224 Gbps PAM4 SerDes testing, this new product combines the popular Bulls Eye assembly’s space-saving compression-mount design with Samtec’s distinctive orange NitrowaveTM high-performance microwave cables.

Why phase stability matters

As frequencies increase, phase matching between cable assemblies becomes more important. This is because precise signal timing is critical when assessing performance or detecting faults in a measurement. The BE71A test assembly offers industry-leading 0.5 ps phase matching. This matters for signal integrity, reliability of transmission and error reduction. The 71 GHz Nitrowave cables in the BE71A assembly were specifically designed to maintain phase stability while test fixtures and cables are tweaked and adjusted.

Designed for test

Source: Samtec, Inc.Source: Samtec, Inc.

Optimized to address real estate, cos and flexible use case issues, the Samtec BE71A Test Assembly has a standard 1.85 mm connection to instrumentation, eliminating the need to upgrade to the 1.00 mm test equipment that is often required for 224 Gbps PAM4 testing.

Configured in a double row, which supports microstrip/co-planar waveguide or stripline PCB transmissions with 50 ohm impedance, Samtec’s BE71A Bulls Eye Phase & Amplitude Test Assembly compression mounts to the board for high-speed digital test, SerDes characterization and ATE. It is also well suited for high-density multi-port panel and I/O connections.

Some Samtec customers who are already using BE71A test assemblies are integrating them directly into the front panel of 224 Gbps test equipment, such as bit error rate testers (BERTs). Outside the box, the BE71A test assembly enables smaller evaluation boards and shorter trace lengths in test and measurement applications. The assembly compression-mounts directly to the board for placement adjacent to the SerDes under characterization, reducing trace length and associated loss.

Configurations available now

BE71A test assemblies can be configured with four and eight positions per row. Operating temperature is specified at -65° C to 125° C. To learn more, visit: Samtec.com/BullsEye.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement