Industrial Electronics

Samtec Si-Fly LP, low-profile cable assemblies capable of residing under IC cooling hardware

03 June 2025

Samtec, Inc. now offers production quantity availability of Si-Fly LP low-profile cable assemblies. The extremely low 4.35 mm mated height of Si-Fly LP cable-to-board assemblies allow side-to-side, front-to-back or belly-to-belly PCB mounting near the IC package, with secure placement under heat sinks or other cooling hardware where z-axis height is limited.

Each Si-Fly LP cable assembly provides 112 Gbps PAM4 channel rate in a two-row, 16-pair design with aggregate data rates of 896 Gbps (x8 bi-directional) or 1.79 Tbps (x16 uni-directional) and is PCIe 6.0/CXL 3.2 capable. Routing signals from the chip through high-density, high-performance Flyover cable reduces thermal challenges, simplifies board layout and improves overall cost by eliminating expensive re-timers and allowing for fewer board layers and less expensive printed circuit board materials.

Source: Samtec, Inc.Source: Samtec, Inc.

Si-Fly LP cable assemblies feature Samtec’s proprietary 34 AWG, 92 Ohm ultra-low-skew Eye Speed twinax cable. Eye Speed twinax enables superior signal integrity performance using advanced co-extrusion techniques that optimize symmetry between signal conductors and shielding, achieving extremely low intrapair skew. Signal reach and integrity become increasingly important in high-speed data center, HPC and artificial intelligence applications where Si-Fly LP is commonly deployed. Each design is unique, so Samtec works with system architects early in the process to create solutions for cable management and thermal load distribution.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement