Industrial Electronics

Samtec releases Nitrowave phase and amplitude stable microwave cable assemblies to 110 GHz

28 July 2025

Samtec, Inc., announces production quantity availability of its highly stable, low-loss flexible microwave cable assemblies using Nitrowave cable technology.

Nitrowave cable — recognizable by the distinctive Samtec orange FEP jacket — is available in target frequencies of 32 GHz, 43.5 GHz, 71 GHz, 95 GHz and 110 GHz with the following product series: LL032, LL043, LL071, LL095 and LL110. Excellent stability is achieved through Nitrowave cable’s novel construction and investments in high-end manufacturing technologies allowing advancements in process controls.

Source: Samtec, Inc.Source: Samtec, Inc.

A Dynamic Performance Layer (DPL) improves durability and stability of the cable by eliminating friction between shielding and augmenting strength. This results in more accurate, dependable performance throughout the service life of the cable, even when subjected to consistent movement and bending. Download the Nitrowave Cable Stability Document for test data by cable type.

Samtec’s orange Nitrowave cable is available with a variety of connector end options and cable lengths for application-specific adaptability. Connector end options include 1.0 mm, 1.85 mm, 2.40 mm, 2.92 mm and SMA. Catalog-standard assembly lengths are 305 mm (12-inch), 610 mm (24-inch) and 1,000 mm (39.37-inch); custom cable lengths are also available. Optional phase matching of cable pairs to 1, 2 or 5 pico-seconds allows precise timing and optimal signal integrity of differential pair signaling.

Target applications include lab test environments such as test and measurement and high-speed digital testing, ATE systems, and low-loss rugged environments such as aerospace, defense and datacom. During product development, frequency capability was purposefully designed to go beyond traditional industry targets in support of advancing applications and spectrum allocation, improving insertion loss performance.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement