Industrial Electronics

The Things Conference 2025: More LoRa Gen 4 transceivers launched

25 September 2025

Semtech Corp. has unveiled two long range (LoRa) Gen 4 transceivers designed for AI-powered edge applications requiring image transfer capabilities and sensor networks.

Semtech said the strong market interest in LoRa Gen 4 technology is due to its ability to deliver up to 2.6 Mbps data rates.

Called the LR2022 dual band and the LR2012 sub-GHz transceivers, the devices are designed to deliver comparable data rates as those in short-range protocols but with a longer range, cheaper costs and improved resilience, Semtech said.

“Whether that’s multi-PHY capability for legacy system integration, dual-band operation for global coverage with a single SKU, or sub-GHz radio with best-in-class link budget, customers can standardize on a single architecture while protecting their investment and optimizing for their specific application,” said Madhu Rayabhari, senior VP and GM of analog mixed signal and wireless products group at Semtech.

The LR2022 is a dual-band transceiver designed for global sub-GHz 2.4 GHz or satellite connectivity. The LR2012 is focused on sub-GHz operations with a sensitivity down to 142 dBm for traditional IoT deployments.

These devices could be used for applications such as:

  • Drone communication systems
  • AI-driven security cameras
  • Battery-powered sensors
  • Audio classification devices
  • Image recognition platforms

Both transceivers follow Semtech’s introduction of its first LoRa Plus devices for Gen 4 back in March of 2025 called the LR2021. The device is capable of 2.6 Mbps and is compatible with LoRa, LoRaWAN and Fast Long Range Communication (FLRC).

To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement