Industrial Electronics

Semtech Introduces first LoRa Plus chip

11 March 2025

Semtech Corp. has launched its first chip in the long range (LoRa) Plus family, a fourth-generation device that supports both terrestrial and SATCOM networks in the sub-GHz, 2.4 GHz ISM bands and licensed S band.

Called LR2021, the transceiver is backward compatible with previous LoRa devices for compatibility with LoRa wide area networks (LoRaWAN). It also features expanded physical layer modulations for fast long-range communication (FLRC) and is compatible with low-power wireless protocols such as:

  • Amazon Sidewalk
  • Meshtastic
  • W-MBUS
  • Wi-SUN FSK
  • Z-Wave

The chip supports sensor data transmission for applications like gunshot detection, glass break sensing, license plate recognition and fall detection. The chip features data rates up to 2.6 Mbps for audio streaming and image transfer while supporting multi-region deployment via a single-SKU design.

Other features of the chip include:

  • Multi-region operation
  • +22 dBm to -10 dBm transmitter
  • Multi-spreading factors (SF) receiver
  • Increased frequency offset tolerance removing TCXO and large thermal relief
To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement