Industrial Electronics

Littlebend HLB098 ultra-flexible RF cable for military applications

30 October 2025

When it comes to modern defense technology, the smallest components often play the biggest roles. High-frequency cable assemblies may not grab the spotlight like radars, drones or satellites — but without them, none of those systems would operate reliably. That’s where the Littlebend HLB098 ultra-flexible 1.85 mm to 1.85 mm cable assembly proves its value.

Designed to operate up to 67 GHz, this ultra-flexible assembly combines precision performance with rugged durability, making it a perfect fit for the demanding world of military electronics.

Why the Littlebend 1.85 mm cable assembly is mission-ready for military RF systems

Source: HascoSource: Hasco

Military engineers face unique challenges: tight spaces, extreme environments and systems that must perform flawlessly under pressure. The Littlebend HLB098 was engineered with those realities in mind:

Ultra-flexibility — With a bend radius as small as 0.20 inches, this cable can be routed through the tightest enclosures found in radar pods, UAVs and electronic warfare systems.

Wideband performance — Covering DC to 67 GHz, it supports advanced applications like high-resolution radar, mmWave communications and missile guidance systems.

Shielding strength — Less than 90 dB of shielding effectiveness helps protect sensitive electronics from interference in crowded radiofrequency (RF) environments.

Rugged reliability — Tested for more than 1,000 flex cycles and withstanding temperatures from -55° C to 125° C, it’s built to survive the punishing conditions of defense platforms.

Where it fits in military systems

  • Radar systems — Flexible interconnects inside phased array modules allow more compact packaging and maintain performance at high frequencies.
  • Electronic warfare (EW) — Low leakage and stable phase response are critical when jamming or intercepting enemy signals.
  • Missile seekers and guidance — Millimeter-wave seekers demand high-frequency components that can survive vibration and heat without signal degradation.
  • Unmanned systems — Whether it’s a drone, robotic platform or portable soldier system, space-saving cables like the HLB098 make integration easier without compromising reliability.
  • Test and field support — Defense labs and deployed units use it for calibration, antenna testing and troubleshooting sensitive RF gear.

Defense technology is evolving rapidly, pushing deeper into millimeter-wave frequencies and requiring hardware that can keep up. The Littlebend HLB098 ultra-flexible 1.85 mm cable assembly answers that call with a balance of performance, flexibility and ruggedness that makes it right at home in today’s most advanced military applications.

For engineers working on mission-critical systems, it’s not just another cable — it’s a trusted connection point between innovation and reliability.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement