Industrial Electronics

TDK introduces 20 and 40 A, 80 V DC board-mount EMI filters

07 August 2025

TDK Corporation announces the introduction of the TDK-Lambda RGF board-mount electromagnetic interference (EMI) filters. Suitable for power supplies with high input current requirements, these 20 A and filters are designed to provide exceptional differential mode filtering. Leveraging advanced TDK component technology, these modules streamline system-level compliance to CISPR as well as other compliance standards.

The RGF filters are encapsulated for protection in harsh environments, measure 52.8 mm x 35.2 mm x 12.7 mm in size, and feature a robust five-sided metal case. The design includes two threaded and two non-threaded mounting holes, ensuring easy installation and enhanced cooling in both conduction and Source: TDK CorporationSource: TDK Corporation convection-cooled systems. Applications include harsh industrial, commercial-off-the-shelf (COTS), test and measurement, communications, broadcast and robotics.

When used in conjunction with non-isolated DC-DC converter modules, the filters provide a significant amount of differential mode attenuation over a broad frequency range. This reduces overall system noise and simplifies compliance to typical EMI standards. The input voltage ranges from 0 V to 80 V and withstands input transients of up to 100 V for 100 ms durations.

The operating case temperature is between -40° C to 120° C, with a qualified Thermal Cycling Test (TCT) of 700 cycles, or -40° C to 125° C with a 60° C/minute ramp, and a 30 minute dwell time. The RGF filters are compliant to MIL-STD-810G 516.6 Procedure I & IV for shock and MIL-STD-810G 514.6 Procedure I, Cat 10 for vibration.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement