Audio and Video

TechInsights Teardown: Meta Quest 3S

30 June 2025

The Meta Quest 3S is a virtual reality headset that can be used as a standalone mixed reality device, or it can connect to a PC for more usage. Source: TechInsightsThe Meta Quest 3S is a virtual reality headset that can be used as a standalone mixed reality device, or it can connect to a PC for more usage. Source: TechInsights

Editor’s note: Information from this teardown is supplied courtesy of TechInsights. Click here to request full access. To view a complimentary report of the Deep Dive Teardown of the HTC Vive Elite XR 2QBB-100 VR Headset, click here.

The Meta Quest 3S is one of the main leaders in the virtual reality space. It is a so-called standalone VR and mixed reality headset, meaning it does not require a PC or console to operate. Instead, you use your smartphone as the main application to run content.

While VR and other mixed reality content has taken a while to get off the ground, there is finally enough content that makes the investment worthwhile. That is, potentially for some consumers. Others may wait for further development or content to emerge before jumping into the mixed reality craze.

There are many mobile games that can connect to the Quest 3S much like other VR headsets. It can also be connected to a PC via cable or wirelessly via Wi-Fi allowing consumers to use SteamVR or Meta PC VR games.

The following is a partial deep dive into the Meta Quest 3S conducted by TechInsights.

Summary

  • 5.46-inch, TFT w/chip-in-glass
  • 8 GB mobile LPDDR5 SDRAM
  • 2-inch MP front camera
  • 4-inch MP front camera

Availability: Worldwide

Released: October 2024

Price: $399.99

Target market: Consumer electronics

The main board of the Meta Quest 3S contains the main applications processor from Qualcomm and main memory from Micron. Source: TechInsights The main board of the Meta Quest 3S contains the main applications processor from Qualcomm and main memory from Micron. Source: TechInsights

Main board

The main board on the Meta Quest 3S contains the main processor and memory to work with the virtual reality headset. This includes the Micron LPDDR5 SDRAM and Qualcomm’s Snapdragon processor. Other electronic components include:

  • Nexperia’s single supply translating buffer, configurable multi-function gate and non-inverting buffer
  • Qualcomm’s camera power management, clock buffer and Wi-Fi 6e/Bluetooth 5.3
  • SGMicro’s 300 mA/3.3 V LDO regulator
  • Maxscend’s SPDT and SP3T RF switches
  • Microgate’s SAW filter
  • Analog Devices’ Class-D audio amplifier
  • Nordic Semiconductor’s Bluetooth 5.4 LE/Thread/Zigbee SoC
  • TDK-InvenSense’s six-axis MEMS Gyroscope and accelerometer
  • Monolithic Power Systems’ DC-DC converter

(Learn more about Bluetooth chips on Globalspec.com)

The microphone flex board found inside the Meta Quest 3S. Source: TechInsightsThe microphone flex board found inside the Meta Quest 3S. Source: TechInsights

Microphone flex board

Inside the microphone flex board of the Meta Quest 3S VR headset is the MEMS microphone chip from Knowles.

(Learn more about MEMS devices on Globalspec.com)

The controller board of the Meta Quest 3S is one of two boards contained in the controllers with similar electronic components. Source: TechInsightsThe controller board of the Meta Quest 3S is one of two boards contained in the controllers with similar electronic components. Source: TechInsights

Controller main board

There are two controllers to the Meta Quest 3S and they have similar main boards on the inside. The electronic components found inside these devices include:

  • Renesas’ Arm Cortex-M23 MCU with memory
  • Allegro Microsystems’ hall effect sensors
  • Nordic Semiconductors’ Bluetooth 5.4 LE/Thread/Zigbee SoC
  • TDK-InvenSense’s six-axis MEMS gyroscope and accelerometer
  • Onsemi’s temperature senso
  • SGMicro’s 5 V step-up DC-DC converter
  • Monolithic Power Systems’ 1.8 A step-up DC-DC converter
  • Texas Instruments’ 250 mA/3.0 LDO regulator
  • Analog Devices’ audio amplifier

(Learn more about sensors on Globalspec.com)

Some of the electronic components found inside the Meta Quest 3S. Source: TechInsightsSome of the electronic components found inside the Meta Quest 3S. Source: TechInsights

Major components

  • $94.60 — Hex-core Snapdragon XR2 Gen 2 applications processor — Qualcomm (Qty: 1)
  • $27.19 — Left touch plus controller subsystem — Meta (Qty: 1)
  • $26.97 — Right touch plus controller subsystem — Meta (Qty: 1)
  • $24.01 — 12-Hz display subsystem JDI (Qty: 1)
  • $22.29 — 256 GB 4D NAND flash — SK Hynix (Qty: 1)
  • $21.57 — 8 GB mobile LPDDR5 SDRAM — Micron (Qty: 1)
  • $9.51 — 4 MP front left camera subsystem (Qty: 1)
  • $9.51 — 4 MP front right camera subsystem (Qty: 1)
  • $8.09 – Wi-Fi 6e/Bluetooth – Qualcomm (Qty: 1)
  • $5.53 – Battery Subsystem – Huizhou Desay Battery (Qty: 1)


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement