Editor’s note: Information from this teardown is supplied courtesy of TechInsights. Click here to request full access. To view a complimentary report of the Blink Wired Floodlight Camera, click here.
The smart home has evolved substantially from the early days when it was smart speakers and maybe a thermostat or camera here or there.
Now, smart home devices run the gamut of anything from moisture monitors to full control over the home’s environmental conditions and accurate monitoring of energy in the form of smart outlets and meters.
That’s where the Eve Energy outlet and power meter comes into play. This device allows users to turn on or off devices with a single tap or with voice control. Homeowners can control the devices plugged into the outlet via smartphone in case a light was left on or a fan needs to be turned on to cool a room before a user comes home.
TechInsights did a deep dive into the smart home outlet and here are the highlights.
Price: $84
Released: June 2024
Target market: Consumer electronics
Availability: Worldwide
Main board
The electronic components found on the main board of the Eve Energy outlet and power meter include:
- Macronix’s serial flash memory
- Nordic Semiconductor’s Antenna/Bluetooth/Zigbee/NFC system-on-chip
- Prolific Technology’s two channel energy metering controller
(Learn more about communication ICs on Globalspec.com)
The power board that is inside Eve Energy’s outlet and power meter. Source: TechInsights
Power board
The power board is the source of controller and energy management ICs. The components found on the board include:
- Power Integrations’ offline switcher
- Power management ICs
(Learn more about power management chips on Globalspec.com)
Major components
- $1.93 — Main frame (QTY: 1)
- $1.49 — Antenna/Bluetooth 5.4/Zigbee/NFC SoC — Nordic Semiconductor (QTY: 1)
- $1.04 — Rear frame (QTY: 1)
- $0.97 — Cover (QTY: 1)
- $0.93 — Rubber insulation of boards (QTY: 1)
- $0.62 — Four-layer conventional FR4/HF — Taiwan Keelson Electronic (QTY: 1)
- $0.60 — Board Frame (QTY: 1)
- $0.54 — Relay: SPST (QTY: 1)
- $0.54 — Relay: DPST (QTY: 1)
- $0.50 — Two-layer conventional FR4/HF — Taiwan Keelson Electronic (QTY: 1)