Industrial Electronics

New Vishay Intertechnology high voltage MLCCs deliver extended capacitance for commercial applications

03 April 2025

Vishay Intertechnology, Inc. has introduced a new series of surface-mount multilayer ceramic chip capacitors (MLCCs) for high voltage commercial applications. Offered in seven case sizes ranging from 1206 to 2225, VJ….W1HV High Voltage MLCC Commercial Series devices extend the capacitance values of the company’s existing high voltage MLCCs with the ultra stable C0G (NP0) dielectric, and are also available with the X7R dielectric for even higher capacitance.

These devices are manufactured in a base metal electrode (BME) system with a dry sheet technologySource: Vishay Intertechnology, Inc.Source: Vishay Intertechnology, Inc. process to reduce costs for a wide range of high voltage applications. The MLCCs will be used as input filtering, output filtering and snubber capacitors for alternative and conventional energy generation, distribution, metering, management and storage; industrial automation, motor drives, power tools and welding equipment; consumer appliances; telecom mobile and fixed infrastructure; and medical instrumentation.

VJ….W1HV High Voltage MLCC Commercial Series devices with the C0G (NP0) dielectric offer high voltages to 3,000 V DC, capacitance values from 1.5 pF to 82 nF, and a temperature coefficient of capacitance (TCC) of 0 ppm/° C ± 30 ppm/° C from -55° C to +125° C. X7R devices provide capacitance from 100 pF to 100 nF, voltages to 2,000 V DC, and TCC of ± 15 % from -55° C to +125° C.

The MLCCs feature a nickel barrier with 100% tin terminations and are available with polymer terminations for additional protection against board flexure damage. The devices are RoHS-compliant, halogen-free and Vishay Green.

Samples and production quantities of the VJ….W1HV High Voltage MLCC Commercial Series devices are available now, with lead times of 18 weeks.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement