Industrial Electronics

New miniature RF MLCCS for communications applications

10 October 2024

KYOCERA AVX has released the new ultra-low-equivalent series resistance (ESR) KGU series C0G (NP0) radiofrequency (RF) multilayer ceramic chip capacitors (MLCCs).

Inspired by growing communications market demand for smaller RF capacitors that deliver repeatable RF performance, the new KGU series RF MLCCs pack multiple performance advantages optimized for communications applications into four miniature EIA chip sizes ranging from 01005 to 0805. The series features Class I C0G (NP0) ceramic dielectric materials, which are one of the most stable capacitor dielectrics available — exhibiting a temperature coefficient of capacitance (TCC) of 0±30 ppm/° C and essentially zeroSource: KYOCERA AVXSource: KYOCERA AVX voltage coefficient, and base metal electrodes made of copper plated with a tin/nickel alloy, which deliver high capacitance-voltage (CV) capabilities in small case sizes. It also exhibits ultra-low equivalent series resistance (ESR), high power, high Q, high self-resonant frequencies (SRF) and tight tolerances — all of which are beneficial for countless communications applications.

KGU Series RF MLCCs are currently available in four miniature EIA chip sizes (01005, 0402, 0603, and 0805) and rated for 16 V to 250 V, 0.1 pF to 100 pF, tolerances as low as ±0.05 pF and operating temperatures extending from -40° C to +125° C. Ideal applications for the series include filter networks, matching networks, high-Q frequency sources, and tuning, coupling, bypass, and DC blocking circuits in cellular base stations, 802.11 Wi-Fi networks, subscriber-based wireless devices, and broadband wireless, satellite communications and public safety radio systems.

Additional features of the new KGU series RF MLCCs include RoHS compliance, resistance to thermal shock, long lifetime performance, a lack of both aging and piezoelectric effects, and tape and reel packaging for automated assembly.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement