Analog/Mixed Signal

Murata launches combo LoRa/GNSS module

12 July 2024

Murata has unveiled a combination low-power wide area network (LPWAN) wireless device for long range (LoRa) and global navigation satellite system (GNSS) connectivity.

Called Type 2DT, the device combines Semtech’s LoRa edge LR1110 transceiver IC and RF components and switch as well as slow and fast clocks for LR1110 operation and a low noise amplifier. The device can be powered with a range of voltage of 1.8 and 3.6 volts and a temperature range of -40° C to 85° C.

The module is designed for a range of internet of things (IoT) asset track functions for applications like:

  • Asset location
  • Traceability
  • Loss and theft prevention
  • Logistics
  • Cold chain monitoring
  • Recovery and inventory management

The module allows for long-distance coverage in the 860 MHz to 930 MHz, a 22 dBm transmit path and up to 15 dBm high efficiency transmit path for low power operation.

Beyond LoRa and GNSS, the module supports long range frequency hopping spread spectrum (LR-FHSS), Gaussian frequency shift keying (GFSK) transceiver modulation options as well as GNSS low power and 802.11bgn Wi-Fi passing scanning for geolocation purposes.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement