Electronic components distributor Future Electronics supplies a suite of Murata components, including the Murata Type 1SJ LoRa module.
The Type 1SJ module is one of the smallest long range wide area network (LoRaWAN) devices in the industry. It has a reduced power consumption and increased input than prior models. The product is brand-new and currently in production.
The component is suitable for a wide range of high-volume applications. Features of the Type 1SJ include
Source: Future Electronics small size (only 10 mm x 8 mm x 1.6 mm in dimensions), long-range, extended battery life, security and competitive price point.
The Murata Tyle 1SJ has extensive memory, ensuring resources are available for all application layers. Inside the tiny module is a temperature-controlled crystal oscillator and multiple communication interfaces. Designed for global use, the module supports ISM bands from 868 MHz to 916 MHz including those used in Europe, the U.S., India and the Pacific rim.
The Type 1SJ module has several low-power modes that allow the real-time clock to operate while drawing a typical current of just 1.3 µA, allowing devices based on Murata’s module to operate for years from a single battery.
The new Type 1SJ LoRa module is perfect for developing solutions that meet the most demanding requirements, especially in areas such as asset tracking, utilities, agriculture, smart cities, smart buildings, industrial and other internet of things applications.