With the MICON 5 S, MICON 5 SL and MICON 5 SAFETY series, RAFI has launched a new generation of robust, ultra-small tactile switches.
The extremely compact micro-switches measure just 0.2-inch x 0.25-inch x 0.15-inch. Thanks to their optimized sealing system, they achieve IP67 degree of protection and can therefore be installed on PCBs protected by casting, painting or nanocoating.
The extreme temperature resistance from -40° F to 257° F meets current automotive industry standards. High-quality gold contacts ensure permanent switching reliability. The micro-switches are available for operating forces of 0.3372 lb to 1.5736 lb as well as in the extremely long-life MICON 5 SL version.
Source: RAFI
With an operating life of up to ten million actuation cycles, the SL switches are designed for tough applications, for instance, in joysticks and other control devices subject to high stress. The third option in the range is an enhanced-safety version. With identical dimensions, the MICON 5 SAFETY series incorporates two potential-free, separate normally closed (NC) and normally open (NO) contacts. Due to the two-channel contact system, these models are ideal for safety-critical applications that meet the functional safety requirements of IEC 61508, DIN EN ISO 13849, IEC 62061, IEC 60601, DIN EN ISO 25119, DIN EN 50128 or ISO 26262.
Characteristic of all MICON 5 variants is their distinctive tactile feedback. The model series are available with surface mount technology (SMT) and in some versions through-hole technology (THT). The media-resistant design makes them ideal for automated PCB assembly and sealing. There is also an extensive range of accessories with compatible plungers, keycaps and illumination solutions for all use cases.