TechInsights Teardown: LeiShen lidar system
Lidar is quickly gaining traction among automotive OEMs for its ability to scan the environment around vehicles and alert drivers to potential hazards or issues.
Lidar is one of the main components in future autonomous vehicles — as well as using lidar in current pilot projects where these vehicles are being tested — but the current use of lidar in the automotive sector is being extended to advanced driver assistant systems (ADASs). ADASs are used to enhance the safety in automotive vehicles and bring new safety features that have not been in current cars to this point.
The LeiShen lidar system features a field programmable gate array (FPGA) from Xilinx and serial flash memory at ISSI and many more components used to enable these safety systems.
The following is a partial deep dive into the LeiShen lidar laser range finder from TechInsights.
Summary
- Xilinx Artix-7 FPGA
- ISSI serial flash memory
- Broadcom Ethernet transceiver
Released: August 2022
Price: $15,000
Target market: Automotive
Availability: Worldwide
The main board of the LeiShen lidar system includes the FPGA from Xilinx and serial memory from ISSI along with numerous other components to operate the laser range finder. Source: TechInsights
Main board
The main board has the main processor and memory such as the Xilinx Artix-7 FPGA, serial flash memory from ISSI and automotive Ethernet transceiver from Broadcom. Other electronic components include:
- ST Microelectronics’ power MOSFET
- Analog Devices’ wideband synthesizer with VCO and eight channel, 12 bit ADC
- Monolithic Power Systems’ 3 amp step-down DC-DC converter
- WINSOK’s p-channel MOSFET
- CrossChip’s linear current sensor
- Texas Instruments’ RS 232-line driver/receiver w/ESD, digital audio converter and 2.5 voltage reference
- SilTek’s MOSFET driver
(Learn more about discrete components on Globalspec.com)
The power box board of the lidar system contains the electronic components needed for the power systems of the LeiShen lidar range finder. Source: TechInsights
Power box board
The power box board features the 32-bit microcontroller from APTCHIP Microelectronics, Broadcom’s automotive Ethernet transceiver, Motorcomm’s gigabit Ethernet transceiver and more.
(Learn more about communication ICs on Globalspec.com)
The optical board contains numerous amplifiers and sensors needed for operation of the laser range finder in automotive systems. Source: TechInsights
Optical board
The electronic components used on the optical board include power management and sensors as well as discrete components. Specifically, the board has:
- 3Peak’s 12-bit quad DAC and dual operational amplifier
- CrossChip’s linear current sensor
- Runic’s dual two-input positive-OR gate
- Monolithic Power Systems’ 6 amp step-up DC-DC converter and 1 amp LDO regulator
- Texas Instruments’ GaN/MOSFET driver and temperature sensor
- NCE Powers’ power MOSFET
- SGMicro’s thermoelectric cooler controller
- Analog Devices’ step-down DC-DC controller
(Learn more about sensors on Globalspec.com)
The full components found in the LeiShen lidar range finder. Source: TechInsights
Major components
- $174.78 — Fiber optic cable (Qty: 1)
- $142.90 — Laser diode module (Qty: 2)
- $56.31 — Fiber coupled laser (Qty: 1)
- $34.48 — Main glass filter (Qty: 1)
- $26.96 — Power box subsystem — LeiShen (Qty: 1)
- $14.76 — Artix-7 FPGA — Xilinx (Qty: 1)
- $13.37 — Bottom enclosure (Qty: 1)
- $12.68 — Top enclosure (Qty: 1)
- $10.55 — Lens 1 (Qty: 1)
- $10.38 — Lens 3 (Qty: 1)
Discussion – 0 comments