Analog/Mixed Signal

SiTime to provide timing solutions for Lattice Semi

13 April 2023
The devices that will be used inside the Lattice FPGAs. Source: SiTime

SiTime Corp. said it will provide Lattice Semiconductor with precision timing solutions including its microelectromechanical systems (MEMS)-based clock system-on-chip and Emerald OCHO.

The precision timing devices will be integrated into Lattice’s new synchronization hardware development platform.

Under the agreement, Lattice customers will enable more ways to develop and deploy low latency, secure and synchronized solutions that will be powered by Lattice’s field programmable gate arrays (FPGAs).

“Lattice and SiTime share a common objective — using the power of programmability to solve customer problems and accelerate network deployment,” said Lionel Bonnot, EVP worldwide sales and business development at SiTime. “Higher speeds, lower latency and distributed computing are driving new deployment architectures where equipment is subjected to environmental stressors such as shock, vibration, and temperature changes. These deployments require a new timing technology paradigm, and SiTime delivers.”

The SiT95141 clock SoC features include:

  • Integrated MEMS resonator
  • Four PLLs (clock domains) and 11 outputs
  • DCO mode with 0.005-ppb resolution
  • Four inputs, up to 10 outputs
  • Frequency range from 8 kHz to 2.1 GHz
  • Support for IEEE 1588, ITU-T G.8262.1 and JESD204B
  • Small 9 x 9 mm package
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement