Power Semiconductors

APEC 2023: New miniature power supply announced

08 March 2023

Brightworks Technology Inc. has expanded its range of GSK internal power supply family for industrial and consumer applications.

The company will display new devices at the upcoming APEC 2023 trade show that is taking place March 19 through March 23 in Orlando, Florida.

The GSK family of miniature open-frame board mount power supplies feature an ultra-wide universal input range of 85 V AC to 305 V AC and delivers 20 W of output power. The series includes four initial models that feature a precise regulated single-output voltage selection of 5 V DC, 12 V DC, 24 DC or 48 V DC.

Other features include:

  • Low profile of 1.93 inches x 0.94 inches x 0.91 inches
  • Wide operating temperature range - 30º C to 70° C
  • No-load power consumption <0.1W
  • FCC and EN55032 EMI Class B with no modifications
  • Over-temperature, over-voltage, overload protection
  • Cost-effective, reliable design

The miniature power supplies are applicable for powering industrial tools, measurement instruments, industrial automation equipment, handheld household devices, gaming consoles and other portable gear.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement