Power Semiconductors

60 W power adapters for PC, industrial applications shown at APEC 2023

21 March 2023
The external power adapters can be used for laptop computers, portable devices, test instruments and small industrial equipment. Source: Brightworks

Brightworks Technology Inc. has rolled out a family of external power adapters for industrial and PC power applications that features 90% efficiency.

The devices deliver 60 watt output power with a universal input range of 90 V AC to 264 V AC and will include four models featuring a precise regulated single-output voltage selection of 12 V DC, 19 V DC, 24 V DC or 48 V DC.

The external power suppliers also feature:

  • A small form factor of 1.26 inches x 2.17 inches x 4.67 inches
  • A wide universal AC input
  • 0.13 watt standby power typical at 115 V AC open load condition
  • Full protection for input UVP, output OVP, OCP, SCP and OTP
  • Operate from 0 to 40° C
  • Operate at extended altitudes up to 5,000 meters

The family of power adapters cold be used for laptop computers, portable devices, test instruments and small industrial equipment.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement