Analog/Mixed Signal

ST extends single-chip antenna portfolio

03 February 2023
The single-chip antenna chips are to accelerate the design of RF circuits. Source: STMicroelectronics

ST Microelectronics has extended its range of single-chip antenna semiconductors designed for radio frequency circuit design.

The MLPF-NRG-01D3 for BlueNRG-LPS and MLPF-WB-02D3 system-on-chips (SoCs) for the STM32WB microcontroller integrate filtering and impedance-matching network used in RF output power and receiver sensitivity with an external antenna.

Each device has 50 Ω nominal impedance on the antenna side and features a 2.4 GHz low-pass filter to ease compliance with worldwide radio regulations including FCC, ETSI and ARIB specifications. The circuit elements are fabricated on a glass substrate and leverage ST’s integrated passive device (IPD) technology that helps accelerate time to market, reduce bill of material costs and miniaturize circuit dimensions.

The two BlueNRG SoCs and the ST microcontrollers contain ST’s energy efficient 2.4 GHz radio IP and come with royalty free protocol stacks and dedicated software tools.

These help to design wireless products without having extensive RF-design skills. Other on-chip features include:

  • Memory
  • Peripherals
  • Communication interfaces
  • Power regulation
  • Encryption
  • Memory protection
  • Public key acceleration (PKA)

Additionally, the SoCs can be used in standalone or network processor applications to support Bluetooth Low Energy and includes point-to-point and mesh communications, advertising extension and direction finding.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement