Aerospace

Exxelia’s CCM magnetic components dedicated to harsh environment applications

18 January 2023

Exxelia developed the Chameleon Concept Magnetics (CCM) family of products to withstand the harsh environments of aerospace and particularly of space applications. CCM technology is Exxelia’s response to the growing interest of electronic engineers for inductors and transformers with multiple outputs, high power density and reduced footprints. These ‘chameleon-like’ products can be either an inductor or a transformer depending on the inductor ranges and complement the existing SESI and TT product families. New Yorker Electronics has been on the forefront with the certified distribution of this technology since its inception.

The CCM product family currently consists of five sizes, CCM4/5/6 and CCM20/25, allowing optimized component design in a pick-and-place surface mount (SMD) package. Through-hole (TH) packages are also available upon request. The maximum transferable power in the CCM25 is about 200 W, depending on the operating conditions of the transformer. The CCM30 is currently under development and this model would approach 350 W. The CCM series is particularly flexible with a number of pin options available, from 2×6Source: New Yorker ElectronicsSource: New Yorker Electronics pins for the smallest package, up to 2×10. Qualified for aeronautics and space applications, the CCM product line features abundant robustness. The monolithic design provides high mechanical performance, proven by successfully testing in accordance with MIL-STD-202 (methods 213 and 204).

CCM transformers and inductors can operate over a wide temperature range with a minimal operating temperature of -55° C. The standard thermal grade of the technology is 140° C. Thanks to the technology design, the thermal resistance is 30% lower than standard industrial components. The epoxy molding that protects the winding ensures a lower temperature gradient and a better heat dissipation. Each unit is thoroughly tested with a dielectric withstanding strength of 1,500 V AC. Component materials meet UL 94-V0 rating.

Exxelia can evaluate losses and related temperature rise thanks to an in-depth knowledge of CCM technology. Thermal resistance data is available for each package size. Exxelia can also manufacture products in CCM technology according to MIL-STD-981.

Features and benefits:

  • Designed to withstand severe environments such as space, avionics
  • Bobbin winding technology using standard profiles (RM, EQ)
  • Epoxy transfer molding technology
  • SMD package
  • Multiple pins
  • Ferrite withstands high shocks and vibration (MIL STD 202 Method 213 & 204)
  • Good repeatability of electrical characteristics, allows good regulation of multiple outputs power supply
  • Higher power density up to + 30% compared to standard package
  • Easy to pick and place
  • Flexibility of use
  • No stress on the ferritecore external assembly

Applications:

  • Aeronautics and space
  • Common mode chokes
  • PFC chokes
  • Gate drive transformers
  • SMD filtering chokes
  • Current transformers
  • Flyback transformers
  • Forward transformers
  • Push-pull transformers
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement