Industrial Electronics

Vishay Intertechnology space-grade planar transformers offer lower cost, smaller size and higher density than traditional planar devices

13 May 2024

Vishay Intertechnology, Inc. has unveiled a new series of low profile, space-grade planar transformers for power conversion applications. Offering a lower cost, smaller size and higher density than traditional planar transformers, customizable Vishay Custom Magnetics SGTPL-2516 series devices meet the requirements of MIL-STD-981 class S.

Available with through-hole terminations and multiple package sizes, these devices will be used in switch mode power supplies and DC/DC and AC/DC converters. Designed for the harshest of environments, the transformers combine their MIL-STD-981 qualification with a rugged package featuring molded windingsSource: Vishay Intertechnology, Inc.Source: Vishay Intertechnology, Inc. and high temperature operation to 130° C. SGTPL-2516 series devices operate over a frequency range from 80 kHz to 300 kHz and provide high dielectric withstand voltage to 1,500 V AC, power of 150 W and leakage inductance of 0.5 mH.

Featuring a unique winding structure and build technique, the transformers provide a greater copper fill factor than can be achieved with traditional planar devices, resulting in a smaller package size and improved efficiency and power density. The SGTPL-2516 series’ winding technology allows for easy modification to meet design-specific requirements for operating voltage, inductance, power, and package size and height with no up-front tooling charges. In addition to S level MIL-STD-981 A and B group screening, the devices are available with P level screening for design validation testing and other custom screening options.

Samples and production quantities of the new transformers are available now, with lead times of eight weeks for devices with P level screening and 21 weeks for devices with S level screening.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement