Memory and Storage

Micron unveils client SSD using NAND over 200 layers

07 December 2022

U.S. semiconductor memory firm Micron Technology Inc. has unveiled what it claims is the world’s first client solid state drive (SSD) to ship using NAND over 200 layers.

Called the 2550 NVMe SSD, the drive can be used in mainstream laptops and desktops with a low power consumption needed to extend battery life at work or at home.

The SSD includes predictive cache optimization, allowing it to improve response times including:

  • 112% faster transferring of files
  • 67% faster running of office productivity applications
  • 57% faster loads of games
  • 78% faster running of content creation applications

Additionally, the SSD has a read performance of up to 5 gigabytes per second with a sequential write performance of up to 4 gigabytes per second — 43% and 33% faster than Micron’s previous SSD generation, respectively.

Micron said the power savings is achieved through optimization of entry and exit of the self-initiated energy saving states as well as the advanced process node for the control and elimination of DRAM via host memory buffer (HMB) technology.

This results in a battery-sipping sleep power consumption of under 2.5 milliwatts, active idle power consumption under 150 milliwatts and active power consumption below 5.5 watts.

The SSD is available in 256 GB, 512 GB and 1 TB capacities.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement