Semiconductor Equipment

New programmable power supply models expand TDK-Lambda range

17 November 2022
New products expand TDK-Lambda’s advanced programmable DC power supply series into the 7.5kW range. Source: TDK-Lambda Corp.

Targeted at the automotive, renewable energy, industrial, medical and applied R&D market segments, a new platform of products from TDK-Lambda Corp. expands the company’s advanced programmable DC power supply series into the 7.5 kW range.

Six new models are available, ranging from 20 V-375 A to 1500 V-5 A. Each is built into a 1U high, 19-inch-wide mechanical profile with benchtop or rack-mount capability, offering high power density and high efficiency (up to 92%) in a lightweight (17-lb) package. Cooling fan speed control is also incorporated for reduced audible noise and extended life.

All models offer three-phase AC input options of 208 V AC (170 V AC~265 V AC) or a wide-range 480 V AC (342 V AC~528 V AC) with built-in power factor correction (0.94 typical) and are capable of constant-voltage (CV) and constant-current (CC) mode operation with automatic crossover between operating modes.

Main applications include:

  • Battery/component evaluation
  • Solar panel evaluation/test
  • Subsystem and component test/burn-in
  • Medical treatment systems
  • Rackmount ATE product validation
  • Laboratory product/material research

The new platform also incorporates several advanced adjustable user-selectable functions including constant-power limit operation, internal resistance simulation and slew-rate control of output voltage/current. Waveform profiles of up to 100 steps can be generated and stored in four on-board memory cells and can be recalled and activated via embedded menus on the front-panel display or via remote digital communication.

Standard safety features include user-selectable safe-start/auto restart, last setting memory along with various built-in protective functions such as output over-voltage protection (OVP), output under-voltage limit (UVL), output under-voltage protection (UVP), fold-back protection (FOLD) for CV or CC mode, output over-current limit (OCL) and over-temperature protection (OTP).

A new advanced parallel primary/follower system allows for improved multi-unit system performance (output ripple/noise and dynamic response) where up to four units can be connected in parallel and automatically configured by detection of the parallel data-link cable connections between units, with the primary unit being the single point for programming, measurement and status of system load current.

Additional mechanical options include a blank front panel, available for applications where the front panel display and controls are not required, with only remote interfacing being implemented; and an air filter accessory kit to prevent dust entry into the power supply.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement