Electronics and Semiconductors

TDK launches monolithic stand-alone MEMS gyroscope

16 November 2022

TDK Corp. has extended its line of automotive safety integrity level (ASIL) and non-ASIL motion sensors with what it claims is the first monolithic 3-axis microelectromechanical systems (MEMS) platform for non-safety automotive applications.

The MEMS gyroscope could be used in automotive applications such as vehicle tracking, telematics, door control and vision systems. Source: TDK  The MEMS gyroscope could be used in automotive applications such as vehicle tracking, telematics, door control and vision systems. Source: TDK The platform contains the 3-axis MEMS gyroscope as well as TDK’s DK-20380HT developer kit. The sensor platform can operate over a wide temperature range for reliable and highly accurate measurement data for automotive applications such as navigation and dead reckoning, vehicle tracking, telematics, door control and vision systems.

Called the IAM-20380HT, the monolithic system-on-chip device eliminates the wire bonding interconnections between the MEMS and the electronic front-end.

The MEMS sensor is a fully compatible, multi-axis, multi-grade IMU portfolio of SmartAutomotive products through the InvenSense subsidiary.

Other features of the MEMS include:

  • User-programmable full-scale range of ±250 dps, ±500 dps, ±1000 dps, ±2000 dps
  • Operating temperature range from -40° C to 105° C
  • 16-bit on-chip ADC
  • Fully configurable ODRs and power modes
  • User-programmable digital filters
  • Embedded self-test
  • Two embedded configurable interrupt lines
  • Up to 4096-byte FIFO
  • Reliability testing performed according to AEC–Q100 Grade2
  • Final test over temperature
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement