TDK Corp. has unveiled two new microelectromechanical systems (MEMS) sensors for the industrial and consumer space.
The first MEMS, dubbed InvenSense Smart Industrial IIM-42653, is a 6-axis/3-axis gyroscope and 3-axis accelerometer-IMU that can achieve a gyro-programmable digital output of ±4000 dps and an accelerometer-programmable output of ±32g with low gryo noise.
The main applications for the MEMS are drones, navigation modules and automated guided vehicle and autonomous mobile robot systems.
Other features of the MEMS include:
- Extended temperature range
- Precise measurements
- Highly accurate external clock input
- Development and evaluation platform.
The second MEMS sensor, dubbed the SmartMotion ICM-42370-P, is an accelerometer that offers a low noise performance and up to ±16g of measurement range. The sensor is used for industrial application, security cameras, dash cameras and consumer and medical wearables.
This sensor offers:
- Noise performance of 100μg/√Hz
- 16-bit ADC for and up to 2.25kB FIFO
- On-chip motion functions
- Supports 12.5 MHz I3CSM, 1 MHz I2C, 24 MHz SPI
- Drop-in to 6-axis footprint