Industrial Electronics

Video: Flexible inductive sensors with a rotatable head

22 September 2022

New IRC40 inductive proximity sensors from Carlo Gavazzi are specifically designed as a durable solution for daily indoor and outdoor applications. The sensors ensure accurate detection of actuating parts, such as skid conveyor positioning, step detection on escalators and material positioning on conveyor systems.

The IRC40 series sensors are resistant to extreme operating conditions such as exposure to a wide range of temperatures, frequent high pressure and washdown cycles. They offer flexible adjustment and adaptability for any application due to the five-position sensing face. The sensors can be installed quickly without anySource: Carlo Gavazzi Source: Carlo Gavazzi tools, thanks to their push-lock system of the mounting bracket.

Main technical features include:

  • Rotatable sensing face in five different positions without the need for additional tools
  • Bracket with push-lock system for easy and quick mounting or replacement
  • Four corner visible LEDs with diagnostic functions
  • Extended sensing distance 22 mm to 40 mm
  • Operating temp: -25˚ C to 80˚ C (-13˚ F to 176˚ F)
  • IP68 and IP69K protection against high pressure and high temperature washing cycles
  • 40 mm x 40 mm x 66 mm plastic housing with M12-plug
  • Flush or non-flush mounting with antivalent output

The IRC40 series inductive proximity sensors are ideal for conveyor systems, production lines and escalators where a reliable and flexible solution is needed.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement