Heilind Electronics, an authorized distributor for Amphenol Sine Systems and distributor of electronic components worldwide, is now stocking the manufacturer’s ecomate Aquarius PCB mounted jam nut receptacles.
As part of the ecomate Aquarius family of waterproof connectors, the receptacles provide an IP67/69K waterproof rating (when in a mated condition) for industrial applications. Additionally, they incorporate the
Source: Heilind Electronicslatest technology in high-impact thermoplastic design -- meeting the growing demand for lightweight, lower cost, sealed connector systems. The MIL-DTL-26482 based design provides a quick, reliable, one-third turn bayonet coupling, making it ideal for indoor/outdoor applications.
Available in optional in-line, square-flanged and end cap configurations, the connectors feature pin and socket contacts that are available on reels and in strip form to accommodate high volume, low cost automatic machine terminations.
The ecomate Aquarius PCB mounted jam nut receptacles are ideal for use in industries like appliance and climate control, computer, datacom and telecommunications, as well as in alternative power, fuel and energy.