Cinch Connectivity Solutions, a Bel group company and global leader in reliable connectivity solutions, today announced the expansion of its Mil/Aero Circular MD801 Series, adding five new configurations designed to meet the weight, space, and reliability demands of modern defense platforms. This expansion builds on Cinch's proven MD801 portfolio, which includes a Picatinny CLIK-compliant and approved 9-19 insert arrangement, supporting the growing demand for compact, high-reliability connectivity across modern defense platforms.
Cinch
Defense engineers face constant pressure to reduce size and weight without sacrificing survivability. The MD801 series answers that challenge by delivering a MIL-DTL-38999 performance level in a significantly smaller, lighter package. Its Dual-Start ACME thread prevents cross-mating and resists vibration-induced disconnection, critical for platforms operating under shock loads up to 300g and vibration up to 37g. Mated connectors carry an IP67 rating and operate across -65°C to +175°C, making them well-suited for UAVs, military vehicle communications, satellite systems, tactical radios, and ruggedized displays.
The new products include the MD801 5-3, MD801 6-4, MD801 7-10, MD801 13-2, and MD801 13-3 models in aluminum shells with multiple finish options including olive drab chromate, black hard anodize, zinc nickel, and electroless nickel.
"The goal with the MD801 has always been to give defense, aerospace, and harsh environment engineers more ways to solve difficult problems with a connector they can trust," said Randy Brandt, product manager at Cinch Connectivity Solutions. "These new configurations offer more contact arrangements, more shell sizes, and more application coverage, all within a proven and qualified product family."
Connectors are available in plug and receptacle configurations with crimp, solder, and PC tail terminations for board-mount applications. Shell sizes range from 5 to 13 with contact arrangements from 1 to 130, spanning jam nut receptacles, square flange receptacles, and in-line plugs, all compatible with leading market equivalents for straightforward drop-in replacement on existing programs.
For more information, visit Cinch Connectivity Solutions or download the MD801 catalog.