Industrial Electronics

Video: Low heat 200 A relay for renewable micro-power generation

06 July 2021

A new high-power printed circuit board (PCB) relay from Omron Corporation improves the power generation efficiency of photovoltaic generation systems. The device minimizes energy loss caused by heat generated by power conditioners, power supply equipment and related equipment used in solar power generation systems.

An ultra-low contact resistance of 0.2 milliohm suppresses heat generated by the relay and improves the power generation efficiency of solar power generation systems, thereby accelerating renewable energy Source: Omron CorporationSource: Omron Corporationdeployment and contributing to realizing a decarbonized society. The G9KA can reduce the temperature rise of the relay about 30% compared with conventional high-power relays due to this lower contact resistance.

The relay helps to reduce the size and weight of equipment by simplifying the heatsink and cooling fan installed as a countermeasure against heat generation. In addition, suppressing the heat generated by the relay leads to a reduction in the temperature rise of the PCB, thereby contributing to the longevity of equipment.

Capable of energizing and de-energizing 200 A (800 V AC), the device can be used in equipment and applications where large current loads need to be cut off, and can also replace contactors that are primarily used for high-capacity power control applications.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement