Industrial Electronics

New Yorker Electronics releases Picker Components PC375L low-profile latching PCB power relay

20 October 2020

New Yorker Electronics has released the new Picker Components’ PC375L16 low profile latching PCB power relay. A second source to the popular Tyco RT relay, the Picker power relay is available in 3 V DC to 24 V DC and in single or dual coil mode latching.

This device only requires a 60 millisecond pulse at the same power to switch. The power savings lowers Source: New Yorker ElectronicsSource: New Yorker Electronicsoperating costs and increases the reliability of the relay with the significant reduction in coil heat. The series is available in single or dual coil mode latching. The coil power is 400 mW to maintain contact pressure in the non-latching relay. Coil voltages range from 3 to 24 V DC with a 5 kV dielectric strength between coil and contacts. Silver tin oxide contacts assure high reliability. For resistive loads, the Picker relay rates at 16 A at 250 V AC and at 277 V AC for general purpose loads.

Options for the relay include sealed or dustcover enclosures, gold plating and standard or reverse polarity. The PC375L relay is lead free and RoHS compliant and meets UL873 spacing. Applications for this green relay include energy and load management, metering and electric vehicles.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement