Electronics and Semiconductors

High voltage DC relay designed for inrush current prevention

10 December 2021

Omron Electronic Components Europe has launched a small footprint DC power relay that frees up printed circuit board space without compromising performance. The G5PZ-X is an excellent choice for inrush protection circuits or for controlling equipment such as energy storage systems for solar panels or vehicle to home charging points for electric vehicles.

Andries de Bruin, European product marketing manager at Omron said: “The market for electric vehicles and Source: Omron Electronic Components EuropeSource: Omron Electronic Components Europerenewable energy generation such as solar panels is growing rapidly, but equipment designers face the challenge of downsizing power supplies while increasing energy storage capacity. The new G5PZ-X, which features Omron arc control technology, delivers reliable high capacity DC bi-directional switching on a small footprint”.

A single G5PZ-X relay, at just 15.2 mm wide x 26.4 mm in length, covers 200 V DC/20 A, but two relays can be connected in series to switch currents up to 400 V DC/20 A. This level of performance can help protect delicate components from very brief load peaks before the circuit stabilizes, or for main circuit shutdown. A pair of G5PZ-X relays offer comparable performance to the nearest competitor device, but with reduced device length of 26.4 mm and height of 29.5 mm.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement