Industrial Electronics

New Yorker Electronics releases new Picker Components latching PCB power relay

12 March 2021

New Yorker Electronics has released the new Picker Components 40 A latching PCB power relay, available in coil voltages from 3 V DC to 110 V DC. The relay is also available in single or dual coil mode latching and is 40 A at 250 V AC resistive load and 30 A at 277 V AC general purpose load.

Source: New Yorker ElectronicsSource: New Yorker ElectronicsThe Picker latching relay features 1 W coil power to maintain contact pressure in the non-latching T90 style relay. This latching version only requires a 45 msec pulse at the same power to switch. The power savings lowers operating costs and increases the reliability of the relay with the significant reduction in coil heat.

Applications for this Green Relay include energy management, metering and heater controls. The silver cadmium oxide (AgCdO) contact material and TV-10 tungsten load assures high reliability and high surge current capabilities. Insulation material options include UL Class B and UL Class F and it is available in a sealed plastic case or with a dust cover. The PTRL relay is lead free and RoHS compliant.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement