Audio and Video

Video: Tiny handheld game console begins pre-orders in July

11 June 2021

Looking to capture a portion of the market seeking retro games, Playdate, a 1 bit handheld game console from Panic and Teenage Engineering, is nearing its debut.

Playdate looks like an old timey television but plays a variety of new games. It is a black and white screen that is not backlit but super reflective and can connect to Wi-Fi and Bluetooth and feature stereo sound.

The game console is small enough (76 mm x 74 mm x 9 mm) to fit inside a pocket. It has a D-pad like a Gameboy but also a hand crank that allows for additional game control.

Currently, Panic and Teenage Engineering plan to offer about 20 games initially but more are coming that will be free to download.

Playdate is powered by a 180 MHz Cortex M7 SDK that supports Lua, 16 MB RAM, 32 KB of L1 cache, 4 GB of flash and includes support for 802.11bgn 2,4GHz Wi-Fi and Bluetooth. Additionally, the console includes a 400 x 240 1 bit display, has USB-C to A cable compatibility and a three-axis accelerometer to power the D-Pad.

Pre-orders for the Playdate will begin in July priced at $179.

To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement