Industrial Electronics

WIN launches 7th gen intel core processor thin mini-ITX

03 June 2021

WIN Enterprises Inc., a developer and modifier of new and existing embedded x86 motherboards and embedded platforms, has unveiled the MB-50230 high-performance thin mini-ITX server board with robust communications features. The device’s communication features enable fast and flexible network communications from the production line to the cloud to store critical data and images. The I/O capabilities of the device include 2x Intel GbE, 2 COM, 4x USB 3.0 and 4x USB 2.0.

  • The device supports three independent displays: low-voltage differential signaling/embedded display Source: WIN Enterprises Inc.Source: WIN Enterprises Inc.port, multimode display port. Additional features include:
  • Multimode display resolution supports up to 4096x2304 @60Hz
  • Multiple expansion: 1 PCIe x4, 1 M.2 M Key (SATA/PCIe)
  • Storage: 2 serial advanced technology attachment 3.0, 1 Mini PCIe
  • Rich I/O with 2 Intel GbE, 2 COM, 4 USB 3.0, 4 USB 2.0
  • 2 double data rate 4 1866/2133 MHz small outline dual in-line memory module up to 32GB
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement