Industrial Electronics

High-capacitance, low profile metallized polypropylene film capacitor

11 May 2021

The new CDE-Illinois Capacitor MTPS high-capacitance, low-profile metalized polypropylene film capacitor series is now available from New Yorker Electronics. With their high-current, tinned brass terminals, these capacitors are ideal for DC links, solar and wind power inverters, electric heaters, motor drives, induction heaters, UPS systems and more.

CDE-IC’s low-ESR MPTS capacitor series is available in voltage ranges between 800 V to 1,400 V. Standard values are from 33 uF to 220 uF and up to a working voltage of 1,440 V DC; its operating temperature is from Source: New Yorker ElectronicsSource: New Yorker Electronics-40° C to 85° C. The sturdy device is flame retardant and is constructed of solvent resistant plastic case (UL 94V-0) with epoxy end fill. Integral mounting flanges allow for secure mounting to any flat surface and are available with male or female threaded lead terminals.

The load life of this RoHS-compliant capacitor is rated at 100,000 hours at 70% with 100% of rated voltage. The terminal-to-terminal dielectric strength is 1.5 times the rated DC voltage when applied between the terminals for 10 seconds; the terminal to case dielectric strength is 4,000 V AC when applied between the terminals and case for 60 seconds. The case dimensions range from 85 mm x 40 mm to 85 mm x 64 mm.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement