Industrial Electronics

CDE introduces DC link capacitor modules for large inverter systems

10 January 2019

New Yorker Electronics will be distributing the new Cornell Dubilier Electronics (CDE) series of DC link polypropylene film capacitor modules for high-power inverter applications. The MDL series uses advanced metallized film technology for long life and high reliability in DC link applications. It offers capacitance values Source: New Yorker ElectronicsSource: New Yorker Electronicsranging from 600 µF to 4,200 µF, with applied voltages of 900 V DC to 1,300 V DC.

The MDL is based on CDE’s DC link film technology utilizing low-loss, high-grade polypropylene dielectric. Featuring current ratings up to 400 Arms, these modules are well suited for today’s high-power inverters used in commercial and utility-scale wind, solar and fuel cell systems. Other applications include UPS, switching power supplies and large motor drives.

Designed as an alternative to banks of cylindrical bus-mounted capacitors, these high-current modules have higher energy density and simplify bus connections by reducing the number of terminations. By using a single DC link capacitor in a compact rectangular package, smaller inverter topologies are possible. The use of one capacitor versus several parallel-banked capacitors typically results in enhanced system reliability with lower assembly costs. The MDL series also features long life, meeting a 5,000-hour life test at rated voltage, with a core temperature of 85° C. This translates to a life of 200,000 hours when operated at a 60° C ambient temperature at full rated voltage and ripple current.

Source: New Yorker ElectronicsSource: New Yorker Electronics

The series consists of 12 values in four case sizes, is RoHS compliant and meets IEC 61071 and UL94V-0. Each unit passes through CDE's industry-leading 100% burn-in testing.

New Yorker Electronics is a franchise distributor for Cornell Dubilier carrying the full line of high capacitance modules as well as aluminum electrolytic capacitors, AC oil filled capacitors, DC oil filled capacitors, film capacitors, MICA capacitors, ultracapacitors, surface mount capacitors, aluminum polymer capacitors, supercapacitors, plus capacitor hardware and capacitor kits.

Features and Benefits:

• Capacitance range: 600 to 4,200 μF
• Rated voltage: 900 to 1,300 V DC
• Operating temperature range: -25° C to 70° C (ambient)
• Life test: 5,000 h at 85° C core, rated voltage
• Life expectancy: 200,000 h at 60° C core, rated voltage
• Reliability: 300 FIT typical
• Standards: IEC 61071
• RoHS compliant
• Case material: Aluminum

Applications:

• High-power inverters
• Commercial and utility-scale wind, solar and fuel cell systems
• UPS
• Switching power supplies
• Large motor drives

Data Sheet:

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement