Power

Electrocube high current DC link capacitors provide long life under extreme operating conditions

21 September 2020

The new Electrocube 958A series of high current DC link metallized polypropylene film capacitors is now available from New Yorker Electronics. Created with high-grade materials, the 958A capacitor series is designed for engineers in need of long life in high current power inverter applications under extreme operating conditions.

In applications such as electric vehicle power conversion, aircraft power systems, battery chargers and other Source: New Yorker ElectronicsSource: New Yorker Electronicshigh pulse applications, the 958A offers high current and reliability in a high-impact polymer case for insulation and durability. The Electrocube capacitor 958A series is a rugged, non-inductively wound metallized polypropylene DC link capacitor that is rated at 100,000 hours at 70° C. And with its high current and low equivalent series resistance, it is an ideal replacement for an electrolytic capacitor.

The 958A has options for customizable insulating sleeves, mountings, special terminals, non-standard leads, circuit connections and other hardware. It is available in assorted styles, ratings and customization for unusual requirements necessitated by special circuit applications (including higher IR or lower dissipation factor). The 958A capacitors are also available in threaded insert or terminal studs.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement