Industrial Electronics

Highly flexible VNA cables support frequencies up to 70 GHz

27 January 2021

Pasternack, a provider of radiofrequency, microwave and millimeter wave products, has launched a new line of highly flexible vector network analyzer (VNA) test cables designed to address a wide range of demanding lab and test applications.
Pasternack’s new highly flexible VNA test cables display excellent electrical properties such as exceptional Source: PasternackSource: Pasternackphase stability of +/- 6° at 50 GHz and +/- 8° at 70 GHz with flexure, as well as a voltage standing wave ratio of 1.3:1 at 50 GHz and 1.4:1 at 70 GHz. The new 50 GHz assemblies are terminated with 2.4 mm connectors, while the 70 GHz assemblies utilize 1.85 mm connectors. The braided, stainless steel armoring surrounding the coax provides a rugged yet flexible cable with a flex life exceeding 100,000 cycles, making these test cables ideal for use in precise bench top testing, semiconductor probe testing and lab/production testing where the requirement for a durable yet highly flexible cable solution is a must.
These new VNA test cables are terminated with rugged, stainless-steel connectors that provide up to 5,000 mating cycles when attached with proper care. Both 50 GHz and 70 GHz versions are offered with NMD-style connectors, which are often used on test sets and network analyzers. Additionally, the flexibility of these cables makes it easier and safer to examine a device under test. Swept right-angle 2.4 mm and 1.85 mm connector options allow these cables to fit into tight spaces and reduce the length of cable which is required in many applications.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement