Sager Electronics, a North American distributor of interconnect, power and electromechanical components and provider of value-add solutions, is now stocking TDK-Lambda’s PFH500F conduction cooled 500 W AC/DC power modules.
The PFH500F series is a high density and high efficiency AC/DC power module that comes in a compact 4 in
Source: Sager Electronicsx 2.4 in brick footprint. The modules are rated at 500 W and operate from 85 V AC to 265 V AC input, are suitable for conduction cooling and can operate from -40° C to 100° C baseplate. The series comes with read/write programming and communication through a PMBus™ interface with optional droop mode current share for simplified parallel operation.
The PFH500F series is ideal for a wide variety of industrial, test, communications, commercial off-the-shelf and commercial applications.