Industrial Electronics

Low smoke zero halogen flexible flat cables

26 June 2020

Cicoil, a developer of flexible flat cable technology, now offers low smoke zero halogen (LSZH) multi-conductor flat cables for applications that require non-toxic, corrosive free, low smoke, flame retardant, zero halogen content and environmentally friendly cables. The Hi Flex Unshielded Cable is jacketed with Cicoil’s proprietary Flexx-Sil™ rubber jacketing material and has been tested by a UKAS certified lab for smoke, toxicity, flammability and halogen content.

Typically, electrical cables manufactured with fluoropolymers, PVC and neoprene require the addition of halogens to make them flame retardant and to withstand high temperatures. However, when cables infused with halogens are burned, toxic fumes and acidic gases (when bonded with hydrogen) are produced, which sear the eyes, nose, mouth and throat and cause severe respiratory damage, disorientation and even death.Source: CicoilSource: Cicoil

Cicoil’s proprietary Flexx-Sil™ jacketing material contains zero halogens, no additives and by nature are flame retardant, so they are the safer alternative to those cables manufactured with harmful ingredients. Due to its unique mixture of materials, the ultra-pure Flexx-Sil™ does not ignite easily, and if ignited, will not produce black smoke or toxic gas during combustion. In addition, Cicoil’s “Crystal-Clear”, non-corrosive jacket does not contain color additives, plasticizers or CFCs typically found in most cable jacketing materials.

Available from 28 AWG to 4 AWG with 2 to 12 conductors, the ultra-pure Flexx-Sil jacket offers 100% transparency, is self-healing from small punctures and will not deform or prematurely age due to prolonged exposure to sunlight, high heat, ozone, UV light, radiation, humidity, fungus, acid, water, sodium chloride, vibration and many chemicals.

Rated for voltages up to 20,000 VDC, Cicoil’s 100% contaminant free power cable is extremely durable, performs exceptionally well in extreme temperature conditions (-65° C to +165° C), meets the air cleanliness requirements of ISO 146441 and exceeds the outgassing requirements of ASTM E595.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement