Industrial Electronics

Io Audio Technologies zero halogen jacket Cat 6 wire released by New Yorker Electronics

03 February 2022

New Yorker Electronics has announced the availability of the Io Audio Technologies 8 conductor multi-pair Cat6 cable designed for longer maximum cable runs and increased signal integrity. With four twisted pairs of stranded 23 AWG conductors, it is ideal for structured cabling and transmission of digital/analog signals for data, video and audio applications.

The Io Audio Cat 6 F/UTP wire is fitted with a matte black, flame retardant low-smoke, zero halogen (LSZH) jacket. This protects the cable’s interior workings from harsh environments and installation stress. The Source: New Yorker ElectronicsSource: New Yorker Electronicsextremely low levels of halogens in the material also produce no toxic fumes in any extreme heat situation.

The twisted pairs of wire are separated by a four-way divider to maintain proper spacing and reduce crosstalk between pairs. Any electromagnetic interference is reduced because of the heavy duty aluminum foil shield and dedicated tinned copper drain wire for proper shield termination.

The LSZH cable provides an accredited foundation for a commercial or home network. It meets IEEE 802.3ab for 1000Base-T and both IEEE 802.3af and IEEE 802.3at for PoE and PoE+ applications. It is also suitable for HDBaseT, AES 50, AES 67, AES/EBU, Digital Video, RS-422 and tested up to 550 MHz.

Features and benefits:

  • Temperature rating: 60° C
  • Spark test: 2.5 KV DC
  • AC leakage through overall jacket: ≤ 10 mA (1.5 KV AC)
  • Cable cold bend: -20° C for 4hr
  • Conductor DC resistance: ≤ 9.38 Ω/100 m
  • Characteristic impedance: 100 ω±15
  • Resistance unbalance: ≤ 5%
  • Dielectric strength: 1.5 KV AC for 2 S
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement