MEMS and Sensors

MEMS sensor provides centimeter-level accuracy for automotive safety

29 May 2020

Murata has introduced a new microelectromechanical systems (MEMS) inertial sensor for safety-critical automotive applications.

The sensor can be used for safety automotive technology through data fusion with global navigation satellite system (GNSS) and various perception sensors such as camera, radar and lidar. The sensor offers a six degrees of freedom component with GNSS and perception sensors for L2+ and higher levels of autonomy.

The SCHA600 sensor for the automotive market. Source: MurataThe SCHA600 sensor for the automotive market. Source: MurataThe SCHA600 sensor enables centimeter-level accuracy for vehicle dynamics and position for verified autonomous driving. The SCHA600 includes internal reference signal monitoring, checksum techniques for verifying communication and signal saturation/over-range detection.

The sensor features include ISO26262 compliant for systems up to ASIL D, self-diagnosis, vibration robustness, operating temperature range of -40° C to 110° C and gyro RMS noise level below 0.007/s.

Typical applications for the sensor include advanced driver assistance systems (ADAS), self-driving technology, inertial navigation for dead reckoning, lane keeping assistant, motion and position measurements and platform stabilization.

To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement